Capital Lighting, Inc. ALR-8664-15-DBRZ Island/Pool Table-4 Light + 660761

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 34.00 Bulb Qty: 14 Wattage: 60 Finish: Dark Bronze Product Name: 14 Light Chandelier Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35.25`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 34.00 Bulb Qty: 14 Wattage: 60 Finish: Dark Bronze Product Name: 14 Light Chandelier Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35.25`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
ALR-8664-15-DBRZ Island/Pool Table-4 Light + - 660761 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8664-15-DBRZ Island/Pool Table-4 Light +
660761
ALR-8664-15-DBRZ Island/Pool Table-4 Light + 660761
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 34.00 Bulb Qty: 14 Wattage: 60 Finish: Dark Bronze Product Name: 14 Light Chandelier Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35.25`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 34.00
Bulb
Qty: 14
Wattage: 60
Finish: Dark Bronze
Product Name: 14 Light Chandelier
Category: Montana
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx35.25`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660761
Product Name ALR-8664-15-DBRZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details