Capital Lighting, Inc. 1P-961-9-13 Large Chandeliers-Glass Shade 660756

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 41.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920224102 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 41.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920224102 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-961-9-13 Large Chandeliers-Glass Shade - 660756 - Capital Lighting, Inc.
Columbus, OH, USA
1P-961-9-13 Large Chandeliers-Glass Shade
660756
1P-961-9-13 Large Chandeliers-Glass Shade 660756
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 41.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920224102 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 41.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: English Bronze
Product Name: Nine Light Chandelier
UPC: 822920224102
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660756
Product Name 1P-961-9-13 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details