Capital Lighting, Inc. ALR-8522-20-ABRS Bathroom Fixtures-Two Lights 660748

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.50 Extension: 6.25 Bulb Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.50 Extension: 6.25 Bulb Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
ALR-8522-20-ABRS Bathroom Fixtures-Two Lights - 660748 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8522-20-ABRS Bathroom Fixtures-Two Lights
660748
ALR-8522-20-ABRS Bathroom Fixtures-Two Lights 660748
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.50 Extension: 6.25 Bulb Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 10.50
Extension: 6.25
Bulb
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Bath Bar
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660748
Product Name ALR-8522-20-ABRS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details