Capital Lighting, Inc. ALR-8514-10-NCKL Bathroom Fixtures-Four Lights 660742

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 8.00 Extension: 6.5 Bulb Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 8.00 Extension: 6.5 Bulb Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
ALR-8514-10-NCKL Bathroom Fixtures-Four Lights - 660742 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8514-10-NCKL Bathroom Fixtures-Four Lights
660742
ALR-8514-10-NCKL Bathroom Fixtures-Four Lights 660742
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 8.00 Extension: 6.5 Bulb Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 8.00
Extension: 6.5
Bulb
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Bath Bar
Category: Rondo
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660742
Product Name ALR-8514-10-NCKL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details