Capital Lighting, Inc. ALR-8678-15-DBRZ Island/Pool Table-4 Light + 660737

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 21.00 Bulb Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx21`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 21.00 Bulb Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx21`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
ALR-8678-15-DBRZ Island/Pool Table-4 Light + - 660737 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8678-15-DBRZ Island/Pool Table-4 Light +
660737
ALR-8678-15-DBRZ Island/Pool Table-4 Light + 660737
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 21.00 Bulb Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx21`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 21.00
Bulb
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Chandelier
Category: Montana
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx21`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660737
Product Name ALR-8678-15-DBRZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details