Capital Lighting, Inc. ALR-8702-40-NCKL Bathroom Fixtures-Two Lights 660733

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.75 Extension: 6.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Aero Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.75 Extension: 6.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Aero Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
ALR-8702-40-NCKL Bathroom Fixtures-Two Lights - 660733 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8702-40-NCKL Bathroom Fixtures-Two Lights
660733
ALR-8702-40-NCKL Bathroom Fixtures-Two Lights 660733
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.75 Extension: 6.25 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Aero Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.75
Extension: 6.25
Bulb
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Bath Bar
Category: Aero
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660733
Product Name ALR-8702-40-NCKL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details