Capital Lighting, Inc. ALR-8704-18-DBRZ Bathroom Fixtures-Four Lights 660730

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.50 Extension: 6 Bulb Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Aero Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.50 Extension: 6 Bulb Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Aero Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
ALR-8704-18-DBRZ Bathroom Fixtures-Four Lights - 660730 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8704-18-DBRZ Bathroom Fixtures-Four Lights
660730
ALR-8704-18-DBRZ Bathroom Fixtures-Four Lights 660730
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.50 Extension: 6 Bulb Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Aero Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.50
Extension: 6
Bulb
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Bath Bar
Category: Aero
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660730
Product Name ALR-8704-18-DBRZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details