Capital Lighting, Inc. ALR-8864-28-NCKL Mini Pendants-3 Light Cluster 660729

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

Suppliers

Company
Product
Description
Supplier Links
ALR-8864-28-NCKL Mini Pendants-3 Light Cluster - 660729 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8864-28-NCKL Mini Pendants-3 Light Cluster
660729
ALR-8864-28-NCKL Mini Pendants-3 Light Cluster 660729
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Bulb
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Product Name: Three Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 1`` Hx9`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660729
Product Name ALR-8864-28-NCKL Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details