Capital Lighting, Inc. MC116WI-L Fans-Light Kits 660721

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Weathered Iron Weight: 7.43 Product Name: Four Light Antler Light Kit/Pendant UPC: 026586973453 Category: Ceiling Fan Lights Glass: Weathered Iron Shipped Via: UPS Chain: 3`` Wire: 5` Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC116-L-CUL- ENG-CF%20Newest.pdf Parts Diagram: http://www.montecarl ofans.com/21608/MC11 6WI.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Weathered Iron Weight: 7.43 Product Name: Four Light Antler Light Kit/Pendant UPC: 026586973453 Category: Ceiling Fan Lights Glass: Weathered Iron Shipped Via: UPS Chain: 3`` Wire: 5` Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC116-L-CUL- ENG-CF%20Newest.pdf Parts Diagram: http://www.montecarl ofans.com/21608/MC11 6WI.HTML

Suppliers

Company
Product
Description
Supplier Links
MC116WI-L Fans-Light Kits - 660721 - Capital Lighting, Inc.
Columbus, OH, USA
MC116WI-L Fans-Light Kits
660721
MC116WI-L Fans-Light Kits 660721
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Weathered Iron Weight: 7.43 Product Name: Four Light Antler Light Kit/Pendant UPC: 026586973453 Category: Ceiling Fan Lights Glass: Weathered Iron Shipped Via: UPS Chain: 3`` Wire: 5` Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC116-L-CUL- ENG-CF%20Newest.pdf Parts Diagram: http://www.montecarl ofans.com/21608/MC11 6WI.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Weathered Iron
Weight: 7.43
Product Name: Four Light Antler Light Kit/Pendant
UPC: 026586973453
Category: Ceiling Fan Lights
Glass: Weathered Iron
Shipped Via: UPS
Chain: 3``
Wire: 5`
Instruction: http://www.montecarlofans.com/InstructionSheets/MC116-L-CUL-ENG-CF%20Newest.pdf
Parts Diagram: http://www.montecarlofans.com/21608/MC116WI.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660721
Product Name MC116WI-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details