Capital Lighting, Inc. ALR-8711-30-DBRZ Sconces-Single Glass 660719

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.75 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Aero Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.75 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Aero Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
ALR-8711-30-DBRZ Sconces-Single Glass - 660719 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8711-30-DBRZ Sconces-Single Glass
660719
ALR-8711-30-DBRZ Sconces-Single Glass 660719
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.75 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Aero Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 9.75
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Aero
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660719
Product Name ALR-8711-30-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details