PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 24.00
Bulb
Qty: 16
Wattage: 60
Finish: Dark Bronze
Product Name: 16 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 660717 |
| Product Name | ALR-8754-10-DBRZ Mid. Chandeliers-Glass Up |
| Application | Residential |