Capital Lighting, Inc. ALR-8782-10-MBLK Bathroom Fixtures-Two Lights 660710

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 8.25 Bulb Type: G-16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 8.25 Bulb Type: G-16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
ALR-8782-10-MBLK Bathroom Fixtures-Two Lights - 660710 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8782-10-MBLK Bathroom Fixtures-Two Lights
660710
ALR-8782-10-MBLK Bathroom Fixtures-Two Lights 660710
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 8.25 Bulb Type: G-16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Extension: 8.25
Bulb
Type: G-16.5
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660710
Product Name ALR-8782-10-MBLK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details