Capital Lighting, Inc. C4667 Lamps-Table Lamps 660595

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Brown Product Name: Two Light Table Lamp UPC: 088675492436 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Brown Product Name: Two Light Table Lamp UPC: 088675492436 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4667 Lamps-Table Lamps - 660595 - Capital Lighting, Inc.
Columbus, OH, USA
C4667 Lamps-Table Lamps
660595
C4667 Lamps-Table Lamps 660595
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Brown Product Name: Two Light Table Lamp UPC: 088675492436 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 27.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Antique Brown
Product Name: Two Light Table Lamp
UPC: 088675492436
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660595
Product Name C4667 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details