Capital Lighting, Inc. C4519 Lamps-Table Lamps 660594

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze and Aged Silver Product Name: One Light Table Lamp UPC: 088675491903 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze and Aged Silver Product Name: One Light Table Lamp UPC: 088675491903 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4519 Lamps-Table Lamps - 660594 - Capital Lighting, Inc.
Columbus, OH, USA
C4519 Lamps-Table Lamps
660594
C4519 Lamps-Table Lamps 660594
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze and Aged Silver Product Name: One Light Table Lamp UPC: 088675491903 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze and Aged Silver
Product Name: One Light Table Lamp
UPC: 088675491903
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660594
Product Name C4519 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details