Capital Lighting, Inc. C6880 Lamps-Floor Lamps 660584

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold with Glass Decoration Product Name: One Light Floor Lamp UPC: 088675493044 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold with Glass Decoration Product Name: One Light Floor Lamp UPC: 088675493044 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6880 Lamps-Floor Lamps - 660584 - Capital Lighting, Inc.
Columbus, OH, USA
C6880 Lamps-Floor Lamps
660584
C6880 Lamps-Floor Lamps 660584
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold with Glass Decoration Product Name: One Light Floor Lamp UPC: 088675493044 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 60.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Gold with Glass Decoration
Product Name: One Light Floor Lamp
UPC: 088675493044
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660584
Product Name C6880 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details