Capital Lighting, Inc. C478 Lamps-Table Lamps 660573

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze and Gold Product Name: One Light Buffet Lamp UPC: 088675490159 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze and Gold Product Name: One Light Buffet Lamp UPC: 088675490159 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C478 Lamps-Table Lamps - 660573 - Capital Lighting, Inc.
Columbus, OH, USA
C478 Lamps-Table Lamps
660573
C478 Lamps-Table Lamps 660573
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze and Gold Product Name: One Light Buffet Lamp UPC: 088675490159 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze and Gold
Product Name: One Light Buffet Lamp
UPC: 088675490159
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660573
Product Name C478 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details