Capital Lighting, Inc. C6832 Lamps-Floor Lamps 660558

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Painted Decoration Product Name: One Light Floor Lamp UPC: 088675492481 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Painted Decoration Product Name: One Light Floor Lamp UPC: 088675492481 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6832 Lamps-Floor Lamps - 660558 - Capital Lighting, Inc.
Columbus, OH, USA
C6832 Lamps-Floor Lamps
660558
C6832 Lamps-Floor Lamps 660558
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 62.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Painted Decoration Product Name: One Light Floor Lamp UPC: 088675492481 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 62.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hand Painted Decoration
Product Name: One Light Floor Lamp
UPC: 088675492481
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660558
Product Name C6832 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details