Capital Lighting, Inc. C6519 Lamps-Floor Lamps 660557

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze and Aged Silver Product Name: One Light Floor Lamp UPC: 088675492221 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze and Aged Silver Product Name: One Light Floor Lamp UPC: 088675492221 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6519 Lamps-Floor Lamps - 660557 - Capital Lighting, Inc.
Columbus, OH, USA
C6519 Lamps-Floor Lamps
660557
C6519 Lamps-Floor Lamps 660557
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze and Aged Silver Product Name: One Light Floor Lamp UPC: 088675492221 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 60.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze and Aged Silver
Product Name: One Light Floor Lamp
UPC: 088675492221
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660557
Product Name C6519 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details