Capital Lighting, Inc. C6667 Lamps-Floor Lamps 660555

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brown Product Name: Two Light Floor Lamp UPC: 088675492443 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brown Product Name: Two Light Floor Lamp UPC: 088675492443 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6667 Lamps-Floor Lamps - 660555 - Capital Lighting, Inc.
Columbus, OH, USA
C6667 Lamps-Floor Lamps
660555
C6667 Lamps-Floor Lamps 660555
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brown Product Name: Two Light Floor Lamp UPC: 088675492443 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 60.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brown
Product Name: Two Light Floor Lamp
UPC: 088675492443
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660555
Product Name C6667 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details