Capital Lighting, Inc. C6577 Lamps-Floor Lamps 660554

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Floor Lamp UPC: 088675491774 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Floor Lamp UPC: 088675491774 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6577 Lamps-Floor Lamps - 660554 - Capital Lighting, Inc.
Columbus, OH, USA
C6577 Lamps-Floor Lamps
660554
C6577 Lamps-Floor Lamps 660554
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 61.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Floor Lamp UPC: 088675491774 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 61.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Floor Lamp
UPC: 088675491774
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660554
Product Name C6577 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details