Capital Lighting, Inc. C6655 Lamps-Floor Lamps 660550

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wrought Iron with Crystals Product Name: One Light Floor Lamp UPC: 088675494034 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wrought Iron with Crystals Product Name: One Light Floor Lamp UPC: 088675494034 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6655 Lamps-Floor Lamps - 660550 - Capital Lighting, Inc.
Columbus, OH, USA
C6655 Lamps-Floor Lamps
660550
C6655 Lamps-Floor Lamps 660550
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wrought Iron with Crystals Product Name: One Light Floor Lamp UPC: 088675494034 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 60.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Wrought Iron with Crystals
Product Name: One Light Floor Lamp
UPC: 088675494034
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660550
Product Name C6655 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details