Capital Lighting, Inc. C61014 Lamps-Floor Lamps 660539

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 58.75 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Floor Lamp UPC: 088675493723 Glass: Amber inner sand Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 58.75 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Floor Lamp UPC: 088675493723 Glass: Amber inner sand Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61014 Lamps-Floor Lamps - 660539 - Capital Lighting, Inc.
Columbus, OH, USA
C61014 Lamps-Floor Lamps
660539
C61014 Lamps-Floor Lamps 660539
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 58.75 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Floor Lamp UPC: 088675493723 Glass: Amber inner sand Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 58.75
Bulb
Type: Medium/Candelabra
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Floor Lamp
UPC: 088675493723
Glass: Amber inner sand
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660539
Product Name C61014 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details