Capital Lighting, Inc. C61098 Lamps-Floor Lamps 660514

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 61.00 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 150 Finish: Dark Bronze and Glass Deco Product Name: Two Light Floor Lamp UPC: 088675494461 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 61.00 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 150 Finish: Dark Bronze and Glass Deco Product Name: Two Light Floor Lamp UPC: 088675494461 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61098 Lamps-Floor Lamps - 660514 - Capital Lighting, Inc.
Columbus, OH, USA
C61098 Lamps-Floor Lamps
660514
C61098 Lamps-Floor Lamps 660514
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 61.00 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 150 Finish: Dark Bronze and Glass Deco Product Name: Two Light Floor Lamp UPC: 088675494461 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 61.00
Bulb
Type: Medium/Candelabra
Qty: 1
Wattage: 150
Finish: Dark Bronze and Glass Deco
Product Name: Two Light Floor Lamp
UPC: 088675494461
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660514
Product Name C61098 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details