Capital Lighting, Inc. C61117 Lamps-Floor Lamps 660512

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675494515 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675494515 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61117 Lamps-Floor Lamps - 660512 - Capital Lighting, Inc.
Columbus, OH, USA
C61117 Lamps-Floor Lamps
660512
C61117 Lamps-Floor Lamps 660512
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.25 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Bronze Product Name: Two Light Floor Lamp UPC: 088675494515 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 60.25
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Bronze
Product Name: Two Light Floor Lamp
UPC: 088675494515
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660512
Product Name C61117 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details