Capital Lighting, Inc. 9P-965-1-13 Sconces-Single Glass 660469

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Sconce UPC: 822920224232 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Sconce UPC: 822920224232 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-965-1-13 Sconces-Single Glass - 660469 - Capital Lighting, Inc.
Columbus, OH, USA
9P-965-1-13 Sconces-Single Glass
660469
9P-965-1-13 Sconces-Single Glass 660469
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Sconce UPC: 822920224232 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: English Bronze
Product Name: One Light Sconce
UPC: 822920224232
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660469
Product Name 9P-965-1-13 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details