Capital Lighting, Inc. 7P-966-1-69 Mini Pendants-Rod 660446

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 40.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Mini Pendant UPC: 822920224195 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 40.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Mini Pendant UPC: 822920224195 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-966-1-69 Mini Pendants-Rod - 660446 - Capital Lighting, Inc.
Columbus, OH, USA
7P-966-1-69 Mini Pendants-Rod
660446
7P-966-1-69 Mini Pendants-Rod 660446
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 40.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Mini Pendant UPC: 822920224195 Category: Mini Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pewter
Product Name: One Light Mini Pendant
UPC: 822920224195
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660446
Product Name 7P-966-1-69 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details