Capital Lighting, Inc. N6964-267B Semi-Flush Mts.-Drum Shade 660385

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 23.36 Product Name: Three Light Semi-Flush UPC: 840254037779 Category: Semi-flush Glass: Brushed Caramel Silk Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 23.36 Product Name: Three Light Semi-Flush UPC: 840254037779 Category: Semi-flush Glass: Brushed Caramel Silk Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6964-267B Semi-Flush Mts.-Drum Shade - 660385 - Capital Lighting, Inc.
Columbus, OH, USA
N6964-267B Semi-Flush Mts.-Drum Shade
660385
N6964-267B Semi-Flush Mts.-Drum Shade 660385
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 23.36 Product Name: Three Light Semi-Flush UPC: 840254037779 Category: Semi-flush Glass: Brushed Caramel Silk Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 23.36
Product Name: Three Light Semi-Flush
UPC: 840254037779
Category: Semi-flush
Glass: Brushed Caramel Silk
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660385
Product Name N6964-267B Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details