Capital Lighting, Inc. N2702-84B Bathroom Fixtures-Two Lights 660381

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: White Weight: 6.01 Product Name: Two Light Bath Bar UPC: 840254037830 Category: Bath Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: White Weight: 6.01 Product Name: Two Light Bath Bar UPC: 840254037830 Category: Bath Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2702-84B Bathroom Fixtures-Two Lights - 660381 - Capital Lighting, Inc.
Columbus, OH, USA
N2702-84B Bathroom Fixtures-Two Lights
660381
N2702-84B Bathroom Fixtures-Two Lights 660381
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: White Weight: 6.01 Product Name: Two Light Bath Bar UPC: 840254037830 Category: Bath Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 8.00
Extension: 4
Bulb
Type: Xenon
Qty: 2
Wattage: 40
Finish: White
Weight: 6.01
Product Name: Two Light Bath Bar
UPC: 840254037830
Category: Bath
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660381
Product Name N2702-84B Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details