Capital Lighting, Inc. 6-5789-2-69 Semi-Flush Mts.-Bowl Style 660365

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Semi Flush UPC: 822920223075 Category: Semi-Flush Mount Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Semi Flush UPC: 822920223075 Category: Semi-Flush Mount Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6-5789-2-69 Semi-Flush Mts.-Bowl Style - 660365 - Capital Lighting, Inc.
Columbus, OH, USA
6-5789-2-69 Semi-Flush Mts.-Bowl Style
660365
6-5789-2-69 Semi-Flush Mts.-Bowl Style 660365
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Product Name: Two Light Semi Flush UPC: 822920223075 Category: Semi-Flush Mount Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pewter
Product Name: Two Light Semi Flush
UPC: 822920223075
Category: Semi-Flush Mount
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660365
Product Name 6-5789-2-69 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details