Capital Lighting, Inc. P8825-01 Pendants-Drum Shade 660353

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Bulb Finish: Beige Silken Fabric Product Name: Pendants UPC: 785247156153 Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Bulb Finish: Beige Silken Fabric Product Name: Pendants UPC: 785247156153 Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
P8825-01 Pendants-Drum Shade - 660353 - Capital Lighting, Inc.
Columbus, OH, USA
P8825-01 Pendants-Drum Shade
660353
P8825-01 Pendants-Drum Shade 660353
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Bulb Finish: Beige Silken Fabric Product Name: Pendants UPC: 785247156153 Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.00
Bulb
Finish: Beige Silken Fabric
Product Name: Pendants
UPC: 785247156153
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660353
Product Name P8825-01 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details