Capital Lighting, Inc. P5147-09 Mini Pendants-Rod 660323

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.00 Extension: 64 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247158621 Category: Pendants Mini Pendants Glass: White Linen Etched Clear Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.00 Extension: 64 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247158621 Category: Pendants Mini Pendants Glass: White Linen Etched Clear Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5147-09 Mini Pendants-Rod - 660323 - Capital Lighting, Inc.
Columbus, OH, USA
P5147-09 Mini Pendants-Rod
660323
P5147-09 Mini Pendants-Rod 660323
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.00 Extension: 64 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247158621 Category: Pendants Mini Pendants Glass: White Linen Etched Clear Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.00
Extension: 64
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 785247158621
Category: Pendants Mini Pendants
Glass: White Linen Etched Clear
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660323
Product Name P5147-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details