Capital Lighting, Inc. P4459-09 Mid. Chandeliers-Glass Up 660308

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Extension: 95 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247158331 Category: Chandeliers Glass: White Linen Etched Clear Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Extension: 95 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247158331 Category: Chandeliers Glass: White Linen Etched Clear Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4459-09 Mid. Chandeliers-Glass Up - 660308 - Capital Lighting, Inc.
Columbus, OH, USA
P4459-09 Mid. Chandeliers-Glass Up
660308
P4459-09 Mid. Chandeliers-Glass Up 660308
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.00 Extension: 95 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247158331 Category: Chandeliers Glass: White Linen Etched Clear Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.00
Extension: 95
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 785247158331
Category: Chandeliers
Glass: White Linen Etched Clear
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660308
Product Name P4459-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details