Capital Lighting, Inc. P2977-09 Bathroom Fixtures-Two Lights 660306

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6.12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bracket UPC: 785247159055 Category: Bath & Vanity Glass: White Linen Etched Clear Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6.12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bracket UPC: 785247159055 Category: Bath & Vanity Glass: White Linen Etched Clear Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2977-09 Bathroom Fixtures-Two Lights - 660306 - Capital Lighting, Inc.
Columbus, OH, USA
P2977-09 Bathroom Fixtures-Two Lights
660306
P2977-09 Bathroom Fixtures-Two Lights 660306
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6.12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bracket UPC: 785247159055 Category: Bath & Vanity Glass: White Linen Etched Clear Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Extension: 6.12
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Bath Bracket
UPC: 785247159055
Category: Bath & Vanity
Glass: White Linen Etched Clear
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660306
Product Name P2977-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details