Capital Lighting, Inc. C41182 Lamps-Table Lamps 660289

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675495178 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675495178 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41182 Lamps-Table Lamps - 660289 - Capital Lighting, Inc.
Columbus, OH, USA
C41182 Lamps-Table Lamps
660289
C41182 Lamps-Table Lamps 660289
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675495178 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Table Lamp
UPC: 088675495178
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660289
Product Name C41182 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details