Capital Lighting, Inc. C4172 Lamps-Table Lamps 660287

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675490432 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675490432 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4172 Lamps-Table Lamps - 660287 - Capital Lighting, Inc.
Columbus, OH, USA
C4172 Lamps-Table Lamps
660287
C4172 Lamps-Table Lamps 660287
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675490432 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Antique Bronze
Product Name: Two Light Table Lamp
UPC: 088675490432
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660287
Product Name C4172 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details