Capital Lighting, Inc. C4275 Lamps-Table Lamps 660283

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Table Lamp UPC: 088675490951 Glass: Beige/ Cream Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Table Lamp UPC: 088675490951 Glass: Beige/ Cream Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4275 Lamps-Table Lamps - 660283 - Capital Lighting, Inc.
Columbus, OH, USA
C4275 Lamps-Table Lamps
660283
C4275 Lamps-Table Lamps 660283
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Table Lamp UPC: 088675490951 Glass: Beige/ Cream Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 22.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Product Name: Two Light Table Lamp
UPC: 088675490951
Glass: Beige/ Cream
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660283
Product Name C4275 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details