Capital Lighting, Inc. C4333 Lamps-Table Lamps 660282

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.50 Bulb Qty: 1 Wattage: 150 Finish: Antique Gold with Glass Deco Product Name: One Light Table Lamp UPC: 088675491248 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.50 Bulb Qty: 1 Wattage: 150 Finish: Antique Gold with Glass Deco Product Name: One Light Table Lamp UPC: 088675491248 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4333 Lamps-Table Lamps - 660282 - Capital Lighting, Inc.
Columbus, OH, USA
C4333 Lamps-Table Lamps
660282
C4333 Lamps-Table Lamps 660282
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.50 Bulb Qty: 1 Wattage: 150 Finish: Antique Gold with Glass Deco Product Name: One Light Table Lamp UPC: 088675491248 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 29.50
Bulb
Qty: 1
Wattage: 150
Finish: Antique Gold with Glass Deco
Product Name: One Light Table Lamp
UPC: 088675491248
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660282
Product Name C4333 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details