Capital Lighting, Inc. C4276 Lamps-Table Lamps 660281

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Table Lamp UPC: 088675490968 Glass: Beige/ Cream Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Table Lamp UPC: 088675490968 Glass: Beige/ Cream Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4276 Lamps-Table Lamps - 660281 - Capital Lighting, Inc.
Columbus, OH, USA
C4276 Lamps-Table Lamps
660281
C4276 Lamps-Table Lamps 660281
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Table Lamp UPC: 088675490968 Glass: Beige/ Cream Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Product Name: Three Light Table Lamp
UPC: 088675490968
Glass: Beige/ Cream
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660281
Product Name C4276 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details