PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Qty: 1
Wattage: 32
Finish: Antique Gold
Product Name: One Light Table Lamp
UPC: 088675491026
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 660280 |
| Product Name | C4308 Lamps-Table Lamps |
| Application | Residential |