Capital Lighting, Inc. C41162 Lamps-Table Lamps 660257

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675494997 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675494997 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41162 Lamps-Table Lamps - 660257 - Capital Lighting, Inc.
Columbus, OH, USA
C41162 Lamps-Table Lamps
660257
C41162 Lamps-Table Lamps 660257
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675494997 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675494997
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660257
Product Name C41162 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details