Capital Lighting, Inc. C41166 Lamps-Table Lamps 660256

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wood Product Name: One Light Table Lamp UPC: 088675495048 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wood Product Name: One Light Table Lamp UPC: 088675495048 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41166 Lamps-Table Lamps - 660256 - Capital Lighting, Inc.
Columbus, OH, USA
C41166 Lamps-Table Lamps
660256
C41166 Lamps-Table Lamps 660256
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Wood Product Name: One Light Table Lamp UPC: 088675495048 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Wood
Product Name: One Light Table Lamp
UPC: 088675495048
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660256
Product Name C41166 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details