Capital Lighting, Inc. C41173 Lamps-Table Lamps 660252

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Product Name: One Light Table Lamp UPC: 088675495086 Glass: Amber Colored Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Product Name: One Light Table Lamp UPC: 088675495086 Glass: Amber Colored Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41173 Lamps-Table Lamps - 660252 - Capital Lighting, Inc.
Columbus, OH, USA
C41173 Lamps-Table Lamps
660252
C41173 Lamps-Table Lamps 660252
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Product Name: One Light Table Lamp UPC: 088675495086 Glass: Amber Colored Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 24.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Product Name: One Light Table Lamp
UPC: 088675495086
Glass: Amber Colored
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660252
Product Name C41173 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details