Capital Lighting, Inc. C41020 Lamps-Table Lamps 660248

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675493693 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675493693 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41020 Lamps-Table Lamps - 660248 - Capital Lighting, Inc.
Columbus, OH, USA
C41020 Lamps-Table Lamps
660248
C41020 Lamps-Table Lamps 660248
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675493693 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Antique Bronze
Product Name: One Light Table Lamp
UPC: 088675493693
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660248
Product Name C41020 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details