Capital Lighting, Inc. C405 Lamps-Table Lamps 660246

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber and Bronze Product Name: One Light Table Lamp UPC: 088675490043 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber and Bronze Product Name: One Light Table Lamp UPC: 088675490043 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C405 Lamps-Table Lamps - 660246 - Capital Lighting, Inc.
Columbus, OH, USA
C405 Lamps-Table Lamps
660246
C405 Lamps-Table Lamps 660246
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amber and Bronze Product Name: One Light Table Lamp UPC: 088675490043 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Amber and Bronze
Product Name: One Light Table Lamp
UPC: 088675490043
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660246
Product Name C405 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details