Capital Lighting, Inc. C41004 Lamps-Table Lamps 660243

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Table Lamp UPC: 088675493785 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Table Lamp UPC: 088675493785 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41004 Lamps-Table Lamps - 660243 - Capital Lighting, Inc.
Columbus, OH, USA
C41004 Lamps-Table Lamps
660243
C41004 Lamps-Table Lamps 660243
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Gold Product Name: One Light Table Lamp UPC: 088675493785 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Gold
Product Name: One Light Table Lamp
UPC: 088675493785
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660243
Product Name C41004 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details