Capital Lighting, Inc. C41049 Lamps-Table Lamps 660239

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Table Lamp UPC: 088675494195 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Table Lamp UPC: 088675494195 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41049 Lamps-Table Lamps - 660239 - Capital Lighting, Inc.
Columbus, OH, USA
C41049 Lamps-Table Lamps
660239
C41049 Lamps-Table Lamps 660239
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Table Lamp UPC: 088675494195 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Table Lamp
UPC: 088675494195
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660239
Product Name C41049 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details