Capital Lighting, Inc. C41071 Lamps-Table Lamps 660235

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 24.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494300 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 24.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494300 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41071 Lamps-Table Lamps - 660235 - Capital Lighting, Inc.
Columbus, OH, USA
C41071 Lamps-Table Lamps
660235
C41071 Lamps-Table Lamps 660235
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 24.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494300 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 24.25
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Dark Bronze
Product Name: Two Light Table Lamp
UPC: 088675494300
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660235
Product Name C41071 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details