Capital Lighting, Inc. C41060 Lamps-Table Lamps 660234

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675494225 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675494225 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41060 Lamps-Table Lamps - 660234 - Capital Lighting, Inc.
Columbus, OH, USA
C41060 Lamps-Table Lamps
660234
C41060 Lamps-Table Lamps 660234
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675494225 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675494225
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660234
Product Name C41060 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details