Capital Lighting, Inc. C41069 Lamps-Table Lamps 660232

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494294 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494294 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41069 Lamps-Table Lamps - 660232 - Capital Lighting, Inc.
Columbus, OH, USA
C41069 Lamps-Table Lamps
660232
C41069 Lamps-Table Lamps 660232
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675494294 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 23.50
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Dark Bronze
Product Name: Two Light Table Lamp
UPC: 088675494294
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660232
Product Name C41069 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details