Capital Lighting, Inc. C41155 Lamps-Table Lamps 660228

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Walnut Product Name: One Light Table Lamp UPC: 088675494942 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Walnut Product Name: One Light Table Lamp UPC: 088675494942 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41155 Lamps-Table Lamps - 660228 - Capital Lighting, Inc.
Columbus, OH, USA
C41155 Lamps-Table Lamps
660228
C41155 Lamps-Table Lamps 660228
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Walnut Product Name: One Light Table Lamp UPC: 088675494942 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Walnut
Product Name: One Light Table Lamp
UPC: 088675494942
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660228
Product Name C41155 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details